Status: | Production |
---|---|
Series: | ADM222 |
RoHS: | Compliant |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.41
|
-
|
Buy Now |
200 kB/s transmission rate |
Small (0.1 μF) charge pump capacitors |
Single 5 V power supply |
Meets all EIA-232-E and V.28 specifications |
Two drivers and two receivers |
On-board DC-DC converters |
9 V output swing with 5 V supply |
30 V receiver input levels |
Pin compatible with MAX222/MAX232A/MAX242 |
Transceiver, Rs232, 200Kbps, 85Deg C |Analog Devices ADM222ARZ-REEL | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM222ARZ-REEL?
Additional datasheets, footprints and schematics for ADM222ARZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM222ARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM222ARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM222ARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM222ARZ-REEL fall under?
The ADM222ARZ-REEL is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM222ARZ-REEL when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM222ARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM222ARZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM222ARZ-REEL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADM222ARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM222ARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM222ARZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM222ARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.