Status: | Production |
---|---|
Series: | ADM2209E |
RoHS: | Compliant |
Two Complete Serial Ports, Six Drivers and Ten Receivers |
Operates with 3 V or 5 V Logic |
Low Power CMOS: |
<5 mA Operation |
Low Standby Current: 100 mA |
Single +12 V Power Supply |
+3.3 V/+5 V Standby Supply |
One Receiver on Each Port Active in Standby |
Complies with 89/336/EEC EMC Directive |
ESD Protection to IEC1000-4-2 (801.2) |
See datasheet for additional features |
RS-232 TRANSCEIVER I.C. | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM2209EARUZ?
Additional datasheets, footprints and schematics for ADM2209EARUZ are listed on our Part Details page. You can also find images and similar parts to ADM2209EARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2209EARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2209EARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2209EARUZ fall under?
The ADM2209EARUZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM2209EARUZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2209EARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2209EARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2209EARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM2209EARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2209EARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM2209EARUZ?
You can fill out our help required form which you can use to request a quote for ADM2209EARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.