Status: | Production |
---|---|
Series: | ADM208E |
RoHS: | Compliant |
Complies with 89/336/EEC EMC directive |
ESD protection to IEC 1000-4-2 (801-2) |
Contact discharge: ±8 kV |
Air-gap discharge: ±15 kV |
Human body model: ±15 kV |
EFT/burst immunity |
(IEC 1000-4-4) |
Low EMI emissions (EN 55022) |
Eliminates need for TransZorb® suppressors |
230 kbps data rate guaranteed |
Single 5 V power supply |
Shutdown mode 1 μW |
Plug-in upgrade for MAX2xxE |
Space saving TSSOP package available |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM208EARZ?
Additional datasheets, footprints and schematics for ADM208EARZ are listed on our Part Details page. You can also find images and similar parts to ADM208EARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM208EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM208EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM208EARZ fall under?
The ADM208EARZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM208EARZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM208EARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM208EARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM208EARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADM208EARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM208EARZ often in real-time on the comparison pages.
What if I can't find stock of ADM208EARZ?
You can fill out our help required form which you can use to request a quote for ADM208EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.