Status: | Production |
---|---|
Series: | ADM202 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.14
|
194
in stock
|
Buy Now | |
element14
from US$1.32
|
194
in stock
|
Buy Now | |
Farnell
from US$1.23
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
168
in stock
|
Buy Now | |
Analog Devices
from US$0.89
|
167
in stock
|
Buy Now | |
Schukat Electronic
from US$1.33
|
60
in stock
|
Buy Now |
120 kB transmission rate |
Small (0.1 µF) charge pump capacitors |
Single 5 V power supply |
Meets TIA/EIA-232-E and V.28 specifications |
2 drivers and 2 receivers |
On-board dc-to-dc converters |
±9 V output swing with 5 V supply |
Low power BiCMOS: 2.5 mA ICC |
±30 V receiver input levels |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
O.1UF RS-232 TRANSCEIVERS | Analog Devices |
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADM202JRNZ?
Additional datasheets, footprints and schematics for ADM202JRNZ are listed on our Part Details page. You can also find images and similar parts to ADM202JRNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM202JRNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM202JRNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM202JRNZ fall under?
The ADM202JRNZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM202JRNZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM202JRNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM202JRNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM202JRNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM202JRNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM202JRNZ often in real-time on the comparison pages.
What if I can't find stock of ADM202JRNZ?
You can fill out our help required form which you can use to request a quote for ADM202JRNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.