Status: | Production |
---|---|
Series: | ADM202 |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
255
in stock
|
Buy Now | |
Analog Devices
from US$2.64
|
3,801
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
269
in stock
|
Buy Now | |
element14
from US$2.59
|
269
in stock
|
Buy Now | |
Farnell
from US$2.44
|
269
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
175
in stock
|
Buy Now | |
Schukat Electronic
from US$4.63
|
-
|
Buy Now |
120 kB transmission rate |
Small (0.1 µF) charge pump capacitors |
Single 5 V power supply |
Meets TIA/EIA-232-E and V.28 specifications |
2 drivers and 2 receivers |
On-board dc-to-dc converters |
±9 V output swing with 5 V supply |
Low power BiCMOS: 2.5 mA ICC |
±30 V receiver input levels |
O.1UF RS-232 TRANSCEIVERS | Analog Devices |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
CMOS RS-232 Transceiver, ADM202JNZ | RS |
RS232E 2xDr./Rec. 5V DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADM202JNZ?
Additional datasheets, footprints and schematics for ADM202JNZ are listed on our Part Details page. You can also find images and similar parts to ADM202JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM202JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM202JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM202JNZ fall under?
The ADM202JNZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM202JNZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM202JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM202JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM202JNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADM202JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM202JNZ often in real-time on the comparison pages.
What if I can't find stock of ADM202JNZ?
You can fill out our help required form which you can use to request a quote for ADM202JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.