ADM202EARUZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM202E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.06
498
in stock
Buy Now
Logo for element14
element14
from US$1.06
498
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.08
498
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.05
310
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.74
257
in stock
Buy Now

Features

Complies with 89/336/EEC EMC Directive 
ESD Protection to IEC1000-4-2 (801.2) 
±8 kV: Contact Discharge 
±8 kV: Contact Discharge 
±15 kV: Human Body Model 
TSSOP Package Option 
EFT Fast Transient Burst Immunity (IEC1000-4-4) 
Low EMI Emissions (EN55022) 
230 kbits/s Data Rate Guaranteed 
Upgrade for MAX202E, 232E, LT1181A 

Alternative Descriptions

Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14
2 CHANNEL 15kV RS-232 TRANSCEI | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM202EARUZ?

Additional datasheets, footprints and schematics for ADM202EARUZ are listed on our Part Details page. You can also find images and similar parts to ADM202EARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM202EARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM202EARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM202EARUZ fall under?

The ADM202EARUZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM202EARUZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM202EARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM202EARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM202EARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM202EARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM202EARUZ often in real-time on the comparison pages.

What if I can't find stock of ADM202EARUZ?

You can fill out our help required form which you can use to request a quote for ADM202EARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay