Status: | Production |
---|---|
Series: | ADM1816 |
RoHS: | Compliant |
Reliable low cost voltage monitor with reset output |
Suitable for monitoring 2.5 V, 3 V, 3.3 V, and 5 V power supply voltages |
Reset threshold levels: 4.62 V, 4.35 V, 3.06 V, 2.88 V, 2.55 V, 2.31 V, and 2.18 V typical |
Active high and low push-pull output choices: ADM1810, ADM1812, ADM1815, and ADM1817 |
Available in 3-lead SOT-23 and SC70 packages |
Open-drain with internal pull-up resistor output choices: ADM1811, ADM1813, ADM1816, and ADM1818 |
Can be used with a manual push-button to generate a reset: ADM1813, ADM1818 |
Initialization of microprocessor systems with added safety |
RESET GENERATOR I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1816-R22ARTZ-R7?
Additional datasheets, footprints and schematics for ADM1816-R22ARTZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM1816-R22ARTZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1816-R22ARTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1816-R22ARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1816-R22ARTZ-R7 fall under?
The ADM1816-R22ARTZ-R7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM1816-R22ARTZ-R7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1816-R22ARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1816-R22ARTZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1816-R22ARTZ-R7 have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADM1816-R22ARTZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1816-R22ARTZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM1816-R22ARTZ-R7?
You can fill out our help required form which you can use to request a quote for ADM1816-R22ARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.