Status: | Unknown |
---|---|
Series: | ADM1813 Series |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | 4.35V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Open-Drain |
Digital IC Case | SC-70 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | ADM1813 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADM1813-10AKSZ-RL7?
Additional datasheets, footprints and schematics for ADM1813-10AKSZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADM1813-10AKSZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1813-10AKSZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1813-10AKSZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1813-10AKSZ-RL7 fall under?
The ADM1813-10AKSZ-RL7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM1813-10AKSZ-RL7 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1813-10AKSZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1813-10AKSZ-RL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM1813-10AKSZ-RL7 have stock available?
There is no stock from authorised distributors for ADM1813-10AKSZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1813-10AKSZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADM1813-10AKSZ-RL7?
You can fill out our help required form which you can use to request a quote for ADM1813-10AKSZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.