Status: | Production |
---|---|
Series: | ADM1490E |
RoHS: | Compliant |
RS-485/RS-422 full-duplex transceiver for high speed motor control applications |
16 Mbps data rate |
±8 kV ESD protection on RS-485 input/output pins |
Open circuit fail-safe |
Suitable for 5 V power supply applications |
32 nodes on the bus (1 unit load) |
See datasheet for additional features |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
5V Full Duplex RS-485 Tranceiv | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1490EBRZ?
Additional datasheets, footprints and schematics for ADM1490EBRZ are listed on our Part Details page. You can also find images and similar parts to ADM1490EBRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1490EBRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1490EBRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1490EBRZ fall under?
The ADM1490EBRZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM1490EBRZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1490EBRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1490EBRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1490EBRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM1490EBRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1490EBRZ often in real-time on the comparison pages.
What if I can't find stock of ADM1490EBRZ?
You can fill out our help required form which you can use to request a quote for ADM1490EBRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.