Status: | Production |
---|---|
Series: | ADM1487E |
RoHS: | Compliant |
TIA/EIA RS-485/RS-422 compliant |
ESD protection on RS-485 I/O pins |
±15 kV human body model |
Data rates: 2.5 Mbps |
Half-duplex options |
Reduced slew rates for low EMI |
−7 V to +12 V common-mode input range |
Thermal shutdown and short-circuit protection |
8-lead SOIC packages |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM1487EARZ?
Additional datasheets, footprints and schematics for ADM1487EARZ are listed on our Part Details page. You can also find images and similar parts to ADM1487EARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1487EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1487EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1487EARZ fall under?
The ADM1487EARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM1487EARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1487EARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1487EARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1487EARZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM1487EARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1487EARZ often in real-time on the comparison pages.
What if I can't find stock of ADM1487EARZ?
You can fill out our help required form which you can use to request a quote for ADM1487EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.