Status: | Production |
---|---|
Series: | ADM1485 |
RoHS: | Compliant |
Meets EIA RS-485 Standard |
30 Mb/s Data Rate |
Single +5 V Supply |
–7 V to +12 V Bus Common-Mode Range |
High Speed, Low Power BiCMOS |
Thermal Shutdown Protection |
Short Circuit Protection |
Zero Skew Driver |
Driver Propagation Delay: 10 ns |
Receiver Propagation Delay: 25 ns |
High Z Outputs with Power Off |
Superior Upgrade for LTC1485 |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
5V H/Speed Ult/P RS-485 Transc | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1485ARMZ?
Additional datasheets, footprints and schematics for ADM1485ARMZ are listed on our Part Details page. You can also find images and similar parts to ADM1485ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1485ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1485ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1485ARMZ fall under?
The ADM1485ARMZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM1485ARMZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1485ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1485ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1485ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM1485ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1485ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADM1485ARMZ?
You can fill out our help required form which you can use to request a quote for ADM1485ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.