Status: | Production |
---|---|
Series: | ADM13307 |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.20
|
16,083
in stock
|
Buy Now |
Triple supervisory circuits |
Supply voltage range of 2.0 V to 5.5 V |
Pretrimmed threshold options: 1.8 V, 2.5 V, 3.3 V, and 5 V |
Adjustable 0.6 V and 1.25 V voltage references |
Maximum supply current of 40 μA |
140 ms (minimum) reset timeout |
RESET valid from VDD ≥ 1.1 V |
Push-pull RESET and RESET outputs |
8-lead, narrow body SOIC package |
Temperature range: −40°C to +85°C |
Triple Supervisory Circuits | Analog Devices |
Where can I find additional details, specifications and documents for a ADM13307-4ARZ?
Additional datasheets, footprints and schematics for ADM13307-4ARZ are listed on our Part Details page. You can also find images and similar parts to ADM13307-4ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM13307-4ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM13307-4ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM13307-4ARZ fall under?
The ADM13307-4ARZ is listed under Triple-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM13307-4ARZ when available in the Triple-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM13307-4ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM13307-4ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM13307-4ARZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM13307-4ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM13307-4ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM13307-4ARZ?
You can fill out our help required form which you can use to request a quote for ADM13307-4ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.