ADM1272-1ACPZ High Voltage Hot Swap Controllers by Analog Devices

Status: Production
Series: ADM1272
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM1272  is a hot swap controller that allows a circuit board to be removed from or inserted into a live backplane. It also features current, voltage, and power readback via an integrated 12-bit analog-to-digital converter (ADC), accessed using a PMBus™ interface. This device is able to withstand up to 120 V, which makes it very robust in surviving surges and transients commonly associated with high voltage systems, usually clamped using protection devices such as transient voltage suppressors (TVSs) that can often exceed 100 V.The load current, ILOAD, is measured using an internal current sense amplifier that measures the voltage across a sense resistor in the power path via the SENSE+ and SENSE− pins. A default current limit sense voltage of 30 mV is set, but this limit can be adjusted down, if required, using a resistor divider network from the VCAP regulator output voltage to the ISET pin. An additional resistor can also be placed from ISET to VIN (or VOUT) to allow the current limit to track inversely with the rail voltage. This resistor allows an approximate system power limit to be used.The ADM1272  limits the current through the sense resistor by controlling the gate voltage of an external N channel field effect transistor (FET) in the power path. The sense voltage, and therefore the load current, is maintained below the preset maximum. The ADM1272  protects the external FET by monitoring and limiting the energy transfer through the FET while the current is being controlled. This energy limit is set by the choice of components connected to the EFAULT pin (for fault protection mode) and the ESTART pin during startup. Therefore, different energy limits can be set for start-up and normal fault conditions. During startup, inrush currents are maintained very low and different areas of the safe operating area (SOA) curve are of interest, whereas during fault conditions, the currents can be much higher.The controller uses the drain to source voltage (VDS) across the FET to set the current profile of the EFAULT and ESTART pins and, therefore, the amount of much energy allowed to be transferred in the FET. This energy limit ensures the MOSFET remains within the SOA limits. Optionally, use a capacitor on the DVDT pin to set the output voltage ramp rate, if required. In case of a short-circuit event, a fast internal overcurrent detector responds in hundreds of ns and signals the gate to shut down. A 1.5 A pull-down device ensures a fast FET response. The gate then recovers control within 50 µs to ensure minimal disruption during conditions, such as line steps and surges. The ADM1272  features overvoltage (OV) and undervoltage (UV) protection, programmed using external resistor dividers on the UVH, UVL, and OV pins. The use of two pins for undervoltage allows independent accurate rising and falling thresholds. The PWRGD output pin signals when the output voltage is valid and the gate is sufficiently enhanced. The validity of VOUT is determined using the PWGIN pin.The 12-bit ADC measures the voltage across the sense resistor, the supply voltage on the SENSE+ pin, the output voltage, and the temperature using an external NPN/PNP device. A PMBus interface allows a controller to read data from the ADC. As many as 16 unique I2C addresses can be selected, depending on how the two ADRx pins are connected. The ADM1272 is available in a custom 48-lead LFCSP (7 mm × 8 mm) with a pinstrap mode that allows the device to be configured for automatic retry or latchoff when an overcurrent (OC) fault occurs.

Where to Buy

Prices starting from US$11.99

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.99
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.24
39
in stock
Buy Now
Logo for element14
element14
from US$18.49
39
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.56
39
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$16.51
-
Buy Now

Features

Controls supply voltages from 16 V to 80 V (absolute maximum 120 V)
High voltage (80 V) IPC-9592 compliant packaging
<500 ns response time to short circuit
FET energy monitoring for adaptable FET SOA protection
Gate boost mode for fast recovery from OC transients
Programmable random start mode to stagger power-on
FET fault detection
Remote temperature sensing with programmable warning and shutdown thresholds
Programmable 2.5 mV to 30 mV system current-limit setting range
±0.85% accurate current measurement with 12-bit ADC
ILOAD, VIN, VOUT, temperature, power, and energy telemetry
Programmable start-up current limit
Programmable linear output voltage soft start
1% accurate UV and OV thresholds
Programmable hot swap restart function
2 programmable GPIO pins
Reports power and energy consumption
Peak detect registers for current, voltage, and power
PMBus fast mode compliant interface
48-lead 7 mm × 8 mm LFCSP

Alternative Descriptions

54V HOTSWAP AND POWER MONITOR | Analog Devices
Hot-Swap Ctrl, -40 To 105Deg C, Lfcsp-48 | Newark Electronics
HOT-SWAP CTRL, -40 TO 105DEG C, LFCSP-48 | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1272-1ACPZ?

Additional datasheets, footprints and schematics for ADM1272-1ACPZ are listed on our Part Details page. You can also find images and similar parts to ADM1272-1ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1272-1ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1272-1ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1272-1ACPZ fall under?

The ADM1272-1ACPZ is listed under High Voltage Hot Swap Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADM1272-1ACPZ when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1272-1ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1272-1ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1272-1ACPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADM1272-1ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1272-1ACPZ often in real-time on the comparison pages.

What if I can't find stock of ADM1272-1ACPZ?

You can fill out our help required form which you can use to request a quote for ADM1272-1ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay