ADM1186-2ARQZ Analog Sequencers by Analog Devices

Status: Production
Series: ADM1186
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for RS
RS
from US$4.57
130
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.26
739
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.15
82
in stock
Buy Now
Logo for element14
element14
from US$3.35
82
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.11
-
Buy Now
Logo for Farnell
Farnell
from US$3.19
-
Buy Now

Features

Monitors four supplies via 0.8% accurate comparators
Digital core supports up and down supply sequencing and multiple devices may be cascaded (ADM1186-1)
Four inputs can be programmed to monitor different voltage levels with resistor dividers
Powered from 2.7 V to 5.5 V on the VCC pin
Supply sequencing time delays and a timeout delay to 5% accuracy
Four open-drain enable outputs
Open-drain power-good output
Open-drain sequence complete and bi-directional open-drain Fault pin (ADM1186-1)

Alternative Descriptions

QUAD V#OLTAGE MONITOR & SEQUEN | Analog Devices
QUAD V#OLTAGE MONITOR & SEQUENCER | RS
Voltage Monitor, Qsop-16, 85Deg C | Newark Electronics
VOLTAGE MONITOR, QSOP-16, 85DEG C | element14
COMPARATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1186-2ARQZ?

Additional datasheets, footprints and schematics for ADM1186-2ARQZ are listed on our Part Details page. You can also find images and similar parts to ADM1186-2ARQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1186-2ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1186-2ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1186-2ARQZ fall under?

The ADM1186-2ARQZ is listed under Analog Sequencers.

Can I view similar or alternative parts?

You can view similar parts to ADM1186-2ARQZ when available in the Analog Sequencers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1186-2ARQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1186-2ARQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1186-2ARQZ have stock available?

Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for ADM1186-2ARQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1186-2ARQZ often in real-time on the comparison pages.

What if I can't find stock of ADM1186-2ARQZ?

You can fill out our help required form which you can use to request a quote for ADM1186-2ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay