Status: | Production |
---|---|
Series: | ADM1175 |
RoHS: | Compliant |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.19
|
5,000
in stock
|
Buy Now |
Allows safe board insertion and removal from a live backplane |
Controls supply voltages from 3.15 V to 16.5 V |
Precision current sense amplifier |
Precision voltage input |
12-bit ADC for current and voltage readback |
Charge pumped gate drive for external N-channel FET |
10-lead MSOP |
Convert start pin (CONV) |
Adjustable analog current limit with circuit breaker |
±3% accurate hot swap current limit level |
Fast response limits peak fault current |
Automatic retry or latch-off on current fault |
Programmable hot swap timing via TIMER pin |
Active-high and active-low ON/ONB pin options |
I2C fast mode-compliant interface (400 kHz maximum) |
ON Pin + Auto-Retry IC. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1175-1ARMZ-R7?
Additional datasheets, footprints and schematics for ADM1175-1ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM1175-1ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1175-1ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1175-1ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1175-1ARMZ-R7 fall under?
The ADM1175-1ARMZ-R7 is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADM1175-1ARMZ-R7 when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1175-1ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1175-1ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1175-1ARMZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM1175-1ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1175-1ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM1175-1ARMZ-R7?
You can fill out our help required form which you can use to request a quote for ADM1175-1ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.