Status: | Production |
---|---|
Series: | ADM1170 |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.58
|
9,837
in stock
|
Buy Now |
Allows Safe Board Insertion and |
Removal from a Live Backplane |
Supply Voltage Range from 2.7 V to 16.5V |
Adjustable Analog Current Limit |
with Circuit Breaker |
Fast Response Limits Peak Fault |
Current Allows Safe Board |
Controls Supply Voltages from 1.6V to 16.5V |
Automatic Retry or Latch-Off On Current Fault |
Charge Pumped Gate Drive for External N-FET Switch |
True Soft Start Control of Initial Current Profile |
Undervoltage Lockout |
8-pin TSOT Package |
Positive Hotswap SS Auto Retry | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1170-1AUJZ-RL7?
Additional datasheets, footprints and schematics for ADM1170-1AUJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADM1170-1AUJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1170-1AUJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1170-1AUJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1170-1AUJZ-RL7 fall under?
The ADM1170-1AUJZ-RL7 is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADM1170-1AUJZ-RL7 when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1170-1AUJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1170-1AUJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1170-1AUJZ-RL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM1170-1AUJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1170-1AUJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADM1170-1AUJZ-RL7?
You can fill out our help required form which you can use to request a quote for ADM1170-1AUJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.