Status: | Production |
---|---|
Series: | ADM1086 |
RoHS: | Compliant |
Provide time delays between enabling of regulators |
Can be cascaded with regulators for multiple supply sequencing |
Output stages |
High voltage (up to 22 V) open-drain output (ADM1085/ADM1087) |
Push-pull output (ADM1086/ADM1088) |
Power supply monitoring from 0.6 V |
Capacitor adjustable time delays |
High voltage (up to 22 V) enable input |
Low power consumption (15 µA) |
Specified over –40°C to +125°C temperature range |
6-lead SC70 package |
Voltage Detector, Sc-70-6, 125Deg C | Newark Electronics |
VOLTAGE DETECTOR, SC-70-6, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM1086AKSZ-REEL7?
Additional datasheets, footprints and schematics for ADM1086AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM1086AKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1086AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1086AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1086AKSZ-REEL7 fall under?
The ADM1086AKSZ-REEL7 is listed under Analog Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1086AKSZ-REEL7 when available in the Analog Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1086AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1086AKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1086AKSZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADM1086AKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1086AKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM1086AKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM1086AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.