Status: | Production |
---|---|
Series: | ADM1085 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
330
in stock
|
Buy Now | |
Analog Devices
from US$0.75
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,683
in stock
|
Buy Now | |
element14
from US$0.77
|
1,512
in stock
|
Buy Now | |
Farnell
from US$0.66
|
1,512
in stock
|
Buy Now | |
Richardson RFPD
from US$0.66
|
-
|
Buy Now |
Provide time delays between enabling of regulators |
Can be cascaded with regulators for multiple supply sequencing |
Output stages |
High voltage (up to 22 V) open-drain output (ADM1085/ADM1087) |
Push-pull output (ADM1086/ADM1088) |
Power supply monitoring from 0.6 V |
Capacitor adjustable time delays |
High voltage (up to 22 V) enable input |
Low power consumption (15 µA) |
Specified over –40°C to +125°C temperature range |
6-lead SC70 package |
Simple Sequencer Open Drain EN | Analog Devices |
Voltage Detector, Sc-70-6, 125Deg C | Newark Electronics |
VOLTAGE DETECTOR, SC-70-6, 125DEG C | element14 |
Voltage Sequencer Active-High SC70-6 | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM1085AKSZ-REEL7?
Additional datasheets, footprints and schematics for ADM1085AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM1085AKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1085AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1085AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1085AKSZ-REEL7 fall under?
The ADM1085AKSZ-REEL7 is listed under Analog Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1085AKSZ-REEL7 when available in the Analog Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1085AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1085AKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1085AKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM1085AKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1085AKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM1085AKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM1085AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.