Status: | Production |
---|---|
Series: | ADM1069 |
RoHS: | Compliant |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.82
|
1
in stock
|
Buy Now |
Complete supervisory and sequencing solution for up to 8 supplies |
8 supply fault detectors enable supervision of supplies to |
<0.5% accuracy at all voltages at 25°C |
<1.0% accuracy across all voltages and temperatures |
4 selectable input attenuators allow supervision of supplies to |
14.4 V on VH |
6 V on VP1 to VP3 (VPx) |
4 dual-function inputs, VX1 to VX4 (VXx) |
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V |
General-purpose logic input |
8 programmable driver outputs, PDO1 to PDO8 (PDOx) |
Open-collector with external pull-up |
Push/pull output, driven to VDDCAP or VPx |
Open-collector with weak pull-up to VDDCAP or VPx |
Internally charge-pumped high drive for use with external N-FET (PDO1 to PDO6 only) |
See data sheet for additional features |
Programmable Supervisor Sequen | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1069ACPZ?
Additional datasheets, footprints and schematics for ADM1069ACPZ are listed on our Part Details page. You can also find images and similar parts to ADM1069ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1069ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1069ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1069ACPZ fall under?
The ADM1069ACPZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1069ACPZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1069ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1069ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1069ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM1069ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1069ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADM1069ACPZ?
You can fill out our help required form which you can use to request a quote for ADM1069ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.