ADM1063ACPZ Digital Sequencers by Analog Devices

Status: Production
Series: ADM1063
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM1063 is a configurable supervisory/sequencing device that offers a single-chip solution for supply monitoring and sequencing in multiple supply systems. In addition to these functions, the ADM1063 integrates a 12-bit ADC that can be used to accurately read back up to 12 separate voltages.The device also provides up to 10 programmable inputs for monitoring under, over, or out-of-window faults on up to 10 supplies. In addition, 10 programmable outputs can be used as logic enables. Six of these programmable outputs can provide up to a 12 V output for driving the gate of an n-FET that can be placed in the path of a supply.

No distributors results available

Features

Complete supervisory and sequencing solution for up to 10 supplies
10 supply fault detectors enable supervision of supplies to
<0.5% accuracy at all voltages at 25°C
<1.0% accuracy across all voltages and temperatures
5 selectable input attenuators allow supervision of supplies to
14.4 V on VH
6 V on VP1 to VP4 (VPx)
See data sheet for additional featuresADM1063-EP supports defense and aerospace applications (AQEC standard)
Download ADM1063-EP data sheet (pdf)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1063ACPZ?

Additional datasheets, footprints and schematics for ADM1063ACPZ are listed on our Part Details page. You can also find images and similar parts to ADM1063ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1063ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1063ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1063ACPZ fall under?

The ADM1063ACPZ is listed under Digital Sequencers.

Can I view similar or alternative parts?

You can view similar parts to ADM1063ACPZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1063ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1063ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1063ACPZ have stock available?

There is no stock from authorised distributors for ADM1063ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1063ACPZ often in real-time on the comparison pages.

What if I can't find stock of ADM1063ACPZ?

You can fill out our help required form which you can use to request a quote for ADM1063ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay