ADM1062ACPZ Digital Sequencers by Analog Devices

Status: Production
Series: ADM1062
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM1062 Super Sequencer® is a configurable supervisory/sequencing device that offers a single-chip solution for supply monitoring and sequencing in multiple-supply systems. In addition to these functions, the ADM1062 integrates a 12-bit ADC and six 8-bit voltage output DACs. These circuits can be used to implement a closed-loop margining system that enables supply adjustment by altering either the feedback node or the reference of a dc-to-dc converter using the DAC outputs.For more information about the ADM1062 register map, refer to the AN-698 Application Note. 

Where to Buy

Prices starting from US$8.35

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.05
1,217
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.35
3
in stock
Buy Now

Features

Complete supervisory and sequencing solution for up to 10 supplies
10 supply fault detectors enable supervision of supplies to:
<0.5% accuracy at all voltages at 25°C
<1.0 % accuracy across all voltages and temperatures
5 selectable input attenuators allow supervision of:
Supplies up to 14.4 V on VH
Supplies up to 6 V on VP1 to VP4 (VPn)
10 programmable output drivers (PDO1 to PDO10):
Open collector with external pull-up
Push/pull output, driven to VDDCAP or VPx
Open collector with weak pull-up to VDDCAP or VPx
Internally charge-pumped high drive for use with external N-FET (PDO1 to PDO6 only)
Sequencing engine (SE) implements state machine control of PDO outputs
State changes conditional on input events
Enables complex control of boards
Power-up and power-down sequence control
Fault event handling
Interrupt generation on warnings
Watchdog function can be integrated in SE
Program software control of sequencing
through SMBus
5 dual-function inputs, VX1 to VX5 (VXn)
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V
General-purpose logic input
Complete voltage margining solution for 6 voltage rails
6 voltage output, 8-bit DACs (0.300 V to 1.551 V) allow voltage adjustment via dc-to-dc converter trim/feedback node
12-bit ADC for readback of all supervised voltages
Internal and external temperature sensors
Reference input (REFIN) has 2 input options
Driven directly from 2.048 V (±0.25%) REFOUT pin
More accurate external reference for improved ADC performance
Device powered by the highest of VPx, VH for improved redundancy
User EEPROM: 256 bytes
Industry-standard 2-wire bus interface (SMBus)
Guaranteed PDO low with VH, VPx = 1.2 V
Available in 40-lead, 6 mm × 6 mm LFCSP and 48-lead, 7 mm × 7 mm TQFP packages

Alternative Descriptions

Programmable Supervisor Sequen | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1062ACPZ?

Additional datasheets, footprints and schematics for ADM1062ACPZ are listed on our Part Details page. You can also find images and similar parts to ADM1062ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1062ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1062ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1062ACPZ fall under?

The ADM1062ACPZ is listed under Digital Sequencers.

Can I view similar or alternative parts?

You can view similar parts to ADM1062ACPZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1062ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1062ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1062ACPZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM1062ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1062ACPZ often in real-time on the comparison pages.

What if I can't find stock of ADM1062ACPZ?

You can fill out our help required form which you can use to request a quote for ADM1062ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay