Status: | Active |
---|---|
Series: | ADM1032 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,744
in stock
|
Buy Now | |
element14
from US$0.39
|
2,648
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,153
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-Chip and Remote Temperature Sensing |
Offset Registers for System Calibration |
0.125°C Resolution/1°C Accuracy on Remote Channel |
1°C Accuracy on Local Channel |
Fast (Up to 64 Measurements per Second) |
2-Wire SMBus Serial Interface |
Supports SMBus Alert |
Applications |
---|
Thermal Management |
Game Consoles |
Graphics Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Dishwashers |
Description | ADM1032 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.215 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Max (°C) | 120 |
Temperature Error (°C) | ±1 |
Package Type | Micro8 |
TEMPERATURE SENSOR, 1DEG C, MSOP-8 | element14 |
Temperature Sensor, 1Deg C, Msop-8 | Newark Electronics |
Temperature Monitor 1degC Serial MSOP8 | RS |
IC: temperature converter | Transfer Multisort Elektronik |
Temp Sensor Digital 2-Wire 8-Pin MSOP T/R | Avnet America |
ADM1032ARMZ-REEL Temperature Sensor 8-Pin MSOP, Maximum of +150 degC | ON Semiconductor ADM1032ARMZ-REEL | RS Americas |
Where can I find additional details, specifications and documents for a ADM1032ARMZ-REEL?
Additional datasheets, footprints and schematics for ADM1032ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM1032ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1032ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1032ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1032ARMZ-REEL fall under?
The ADM1032ARMZ-REEL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1032ARMZ-REEL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1032ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1032ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1032ARMZ-REEL have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for ADM1032ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1032ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM1032ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM1032ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.