Status: | Unknown |
---|---|
Series: | ADM1032 |
RoHS: | Compliant |
On-Chip and Remote Temperature Sensing |
Offset Registers for System Calibration |
0.125°C Resolution/1°C Accuracy on Remote Channel |
1°C Accuracy on Local Channel |
Fast (Up to 64 Measurements per Second) |
2-Wire SMBus Serial Interface |
Supports SMBus Alert |
Applications |
---|
Thermal Management |
Game Consoles |
Graphics Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Dishwashers |
Compliance | Pb-free Halide free |
---|
TEMP SENSOR, 0 TO 120DEG C, MSOP-8 | Farnell |
Temperature Sensor Ic, Digital, Msop-8 |Onsemi ADM1032ARMZ-1RL | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM1032ARMZ-1RL?
Additional datasheets, footprints and schematics for ADM1032ARMZ-1RL are listed on our Part Details page. You can also find images and similar parts to ADM1032ARMZ-1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1032ARMZ-1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1032ARMZ-1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1032ARMZ-1RL fall under?
The ADM1032ARMZ-1RL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1032ARMZ-1RL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1032ARMZ-1RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1032ARMZ-1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1032ARMZ-1RL have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ADM1032ARMZ-1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1032ARMZ-1RL often in real-time on the comparison pages.
What if I can't find stock of ADM1032ARMZ-1RL?
You can fill out our help required form which you can use to request a quote for ADM1032ARMZ-1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.