Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
TEMPERATURE SENSOR, 3DEG C, LQFP-48 | element14 |
Temperature Sensor, 3Deg C, Lqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM1026JSTZ-REEL?
Additional datasheets, footprints and schematics for ADM1026JSTZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM1026JSTZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1026JSTZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1026JSTZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1026JSTZ-REEL fall under?
The ADM1026JSTZ-REEL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1026JSTZ-REEL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1026JSTZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1026JSTZ-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM1026JSTZ-REEL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ADM1026JSTZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1026JSTZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM1026JSTZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM1026JSTZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.