ADM101EARMZ-REEL7 RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM101E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM101E is a single channel RS-232 driver and receiver inthe Analog Devices Craft Port series, designed to operate from asingle, 5 V supply. A highly efficient charge-pump voltage invertergenerates an on-chip –5 V supply, which eliminates the needfor a negative power supply for the driver and permits RS-232compatible output levels to be developed using charge pumpcapacitors as small as 0.1 μF.A shutdown input disables the charge pump and puts the deviceinto a low power shutdown mode, in which the current consumptionis typically less than 1 μA. The transmitter is disabledduring shutdown but the receiver remains functional. Craft Port is a trademark of Analog Devices, Inc.An epitaxial BiCMOS construction minimizes power consumptionto 3 mW and also guards against latch-up. Overvoltageprotection is provided allowing the receiver inputs to withstandcontinuous voltages in excess of ±30 V. In addition, all I-O pinshave ESD protection to levels greater than 15 kV.The ADM101E is available in a 10-lead μSOIC package, whichmakes it ideal for serial communications in small, portable

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.23
35,874
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.84
1,014
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.32
712
in stock
Buy Now
Logo for element14
element14
from US$2.18
712
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.07
712
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.07
-
Buy Now

Features

460 kbit/s Transmission Rate
Single 5 V Power Supply
Compatible with RS-232 Input/Output Levels
0.1 µF Charge Pump Capacitors
One Driver and One Receiver
On-Board DC-DC Converter
±4.2 V Output Swing with 5 V Supply
Low Power BiCMOS: 500 µA ICC
Ultralow Power (1 µA) Shutdown Mode
10-Lead µSOIC Package

Alternative Descriptions

SINGLE CHANNEL, 5V RS-232 I.C. | Analog Devices
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14
INTERFACE - MISCELLANEOUS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM101EARMZ-REEL7?

Additional datasheets, footprints and schematics for ADM101EARMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM101EARMZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM101EARMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM101EARMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM101EARMZ-REEL7 fall under?

The ADM101EARMZ-REEL7 is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM101EARMZ-REEL7 when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM101EARMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM101EARMZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM101EARMZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM101EARMZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM101EARMZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADM101EARMZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADM101EARMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay