Status: | Production |
---|---|
Series: | ADM101E |
RoHS: | Compliant |
460 kbit/s Transmission Rate |
Single 5 V Power Supply |
Compatible with RS-232 Input/Output Levels |
0.1 µF Charge Pump Capacitors |
One Driver and One Receiver |
On-Board DC-DC Converter |
±4.2 V Output Swing with 5 V Supply |
Low Power BiCMOS: 500 µA ICC |
Ultralow Power (1 µA) Shutdown Mode |
10-Lead µSOIC Package |
SINGLE CHANNEL,5V RS-232 I.C. | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM101EARMZ?
Additional datasheets, footprints and schematics for ADM101EARMZ are listed on our Part Details page. You can also find images and similar parts to ADM101EARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM101EARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM101EARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM101EARMZ fall under?
The ADM101EARMZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM101EARMZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM101EARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM101EARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM101EARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADM101EARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM101EARMZ often in real-time on the comparison pages.
What if I can't find stock of ADM101EARMZ?
You can fill out our help required form which you can use to request a quote for ADM101EARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.