Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.57
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP9904 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board MCP9904 USB-Micro USB Cable Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MCP9904 4 Channel Temperature Eval Board | Microchip Technology |
Mcp9904 4 Channel Temperature Eval Board Msld Tools Rohs Compliant: Yes |Microchip ADM00768 | Newark Electronics |
MCP9904 4 CHANNEL TEMPERATURE EVAL BOARD | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00768?
Additional datasheets, footprints and schematics for ADM00768 are listed on our Part Details page. You can also find images and similar parts to ADM00768 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00768 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00768 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00768 fall under?
The ADM00768 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00768 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00768 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00768 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00768 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for ADM00768.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00768 often in real-time on the comparison pages.
What if I can't find stock of ADM00768?
You can fill out our help required form which you can use to request a quote for ADM00768 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.