Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.43
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 90mA |
Output Voltage | 265V |
Input Voltage Min | 102VAC |
Input Voltage Max | 138VAC |
Core Chip | HV9805 |
Dimming Control Type | - |
Kit Contents | Eval Board HV9805 Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HV9805 120Vac Boost Evaluation Board | Microchip Technology |
Evaluation Board, Hv9805 Off-Line Led Driver | Newark Electronics |
HV9805 120Vac Boost LED Driver Evaluation Board | Avnet America |
EVAL BOARD, HV9805 OFF-LINE LED DRIVER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00651?
Additional datasheets, footprints and schematics for ADM00651 are listed on our Part Details page. You can also find images and similar parts to ADM00651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00651 fall under?
The ADM00651 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00651 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00651 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00651 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00651 often in real-time on the comparison pages.
What if I can't find stock of ADM00651?
You can fill out our help required form which you can use to request a quote for ADM00651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.