ADL5906ACPZN-R7 Logarithmic RMS Detectors by Analog Devices

Status: Production
Series: ADL5906
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5906 is a true rms responding power detector that has a 67 dB measurement range when driven with a single-ended 50 Ω source. The easy to use input makes the ADL5906 frequency versatile by eliminating the need for a balun or any other form of external input tuning for operation up to 10 GHz.The ADL5906 provides a solution in a variety of high frequency systems requiring an accurate rms measurement of signal power. The ADL5906 can operate from 10 MHz to 10 GHz and can accept inputs from −65 dBm to +8 dBm with varying crest factors and bandwidths, such as GSM-EDGE, CDMA, W-CDMA,TD-SCDMA, WiMAX, and OFDM-based LTE carriers. In addition, its temperature stability over the broad temperature range of −55°C to +125°C makes it ideally suited for a wide array of communications, military, industrial, and instrumentation

Where to Buy

Prices starting from US$6.88

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.88
3,074
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.47
1,450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.56
445
in stock
Buy Now
Logo for element14
element14
from US$10.87
445
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.70
440
in stock
Buy Now

Features

Accurate rms-to-dc conversion from 10 MHz to 10 GHz
Single-ended ±1 dB dynamic range: 67 dB at 2.14 GHz
   No balun or external input matching required
Response independent of waveform types, such as GSM/CDMA/W-CDMA/TD-SCDMA/WiMAX/LTE
Logarithmic slope: 55 mV/dB
Temperature stability: <±1 dB from −40°C to +125°C
Operating temperature: −55°C to +125°C
Supply voltage: 4.75 V to 5.25 V
Sleep current: 250 µA
Pin-compatible with ADL5902 and AD8363

Alternative Descriptions

RMS TruPwr Detectors | Analog Devices
DETECTOR/CONTROLLER | Richardson RFPD
Power Detector, 10Ghz, 1Db, Lfcsp-Ep-16 | Newark Electronics
POWER DETECTOR, 10GHZ, 1DB, LFCSP-EP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5906ACPZN-R7?

Additional datasheets, footprints and schematics for ADL5906ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5906ACPZN-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5906ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5906ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5906ACPZN-R7 fall under?

The ADL5906ACPZN-R7 is listed under Logarithmic RMS Detectors.

Can I view similar or alternative parts?

You can view similar parts to ADL5906ACPZN-R7 when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5906ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5906ACPZN-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5906ACPZN-R7 have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5906ACPZN-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5906ACPZN-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5906ACPZN-R7?

You can fill out our help required form which you can use to request a quote for ADL5906ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay