Status: | Production |
---|---|
Series: | ADL5801 |
RoHS: | Compliant |
Broadband upconverter/downconverter |
Power conversion gain of 1.8 dB |
Broadband RF, LO, and IF ports |
SSB noise figure (NF) of 9.75 dB |
Input IP3: 28.5 dBm |
Input P1dB: 13.3 dBm |
Typical LO drive: 0 dBm |
See datasheet for additional features |
ADL5801 Evaluation Board | Analog Devices |
EVALUATION BOARD, WIDEBAND ACTIVE MIXER | element14 |
Evaluation Board, Wideband Active Mixer | Newark Electronics |
Where can I find additional details, specifications and documents for a ADL5801-EVALZ?
Additional datasheets, footprints and schematics for ADL5801-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5801-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5801-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5801-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5801-EVALZ fall under?
The ADL5801-EVALZ is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to ADL5801-EVALZ when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5801-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5801-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5801-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADL5801-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5801-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5801-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5801-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.