ADL5611-EVALZ Gain Blocks by Analog Devices

Status: Production
Series: ADL5611
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADL5611 is a single-ended RF/IF gain block amplifier that provides broadband operation from 30 MHz to 6 GHz. The ADL5611 provides a low noise figure of 2.1 dB with a very high OIP3 of 40.0 dBm simultaneously, which delivers a high dynamic range.The ADL5611 provides a gain of 22.2 dB that is stable over frequency, temperature, and power supply, and from device to device. The amplifier is offered in the industry-standard SOT-89 package and is internally matched to 50 Ω at the input and output, making the ADL5611 easy to implement in a wide variety of

Prices starting from US$159.00


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$160.50
89
Buy Now
Logo for Newark Electronics Newark Electronics US$171.96
7
Buy Now
Logo for element14 element14 US$170.97
7
Buy Now
Logo for Farnell Farnell US$159.95
7
Buy Now
Logo for Chip One Stop Chip One Stop US$159.00
3
Buy Now
View Full Pricing & Stock Comparison

Features

Fixed gain of 22.2 dB
Broad operation from 30 MHz to 6 GHz
High dynamic range gain block
Input and output internally matched to 50 Ω
Integrated bias control circuit 
OIP3 of 40.0 dBm at 900 MHz
P1dB of 21.0 dBm at 900 MHz
Noise figure of 2.1 dB at 900 MHz
Single 5 V power supply
Low quiescent current of 94 mA
Wide operating temperature range of −40°C to +105°C
Thermally efficient SOT-89 package
ESD rating of ±1.5 kV (Class 1C)

Alternative Descriptions

ADL5611 Eval Board | Analog Devices
Evaluation Board, Gain Block Amplifier | Newark Electronics
EVALUATION BOARD, GAIN BLOCK AMPLIFIER | element14
Eval. Board 30MHz-6GHz RF/IF Gain Block | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5611-EVALZ?

Additional datasheets, footprints and schematics for ADL5611-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5611-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5611-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5611-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5611-EVALZ fall under?

The ADL5611-EVALZ is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5611-EVALZ when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5611-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5611-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5611-EVALZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADL5611-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5611-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADL5611-EVALZ?

You can fill out our help required form which you can use to request a quote for ADL5611-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay