Status: | Last Time Buy |
---|---|
Series: | ADL5610 |
RoHS: | Compliant |
Fixed gain of 18.4 dB |
Broad operation from 30 MHz to 6 GHz |
High dynamic range gain block |
Input and output internally matched to 50 Ω |
Integrated bias circuit |
OIP3 of 38.8 dBm at 900 MHz |
P1dB of 20.4 dBm at 900 MHz |
Noise figure of 2.2 dB at 900 MHz |
Single 5 V power supply |
Low quiescent current of 92 mA |
Wide operating temperature range of -40°C to +105°C |
Thermally efficient SOT-89 package |
ESD rating of ±1.5 kV (Class 1C) |
2dB Noise Figure Gain Block | Analog Devices |
RF AMPLIFIER, SOT-89-3, -40 TO 105DEG C | element14 |
Rf Amplifier, Sot-89-3, -40 To 105Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADL5610ARKZ-R7?
Additional datasheets, footprints and schematics for ADL5610ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5610ARKZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5610ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5610ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5610ARKZ-R7 fall under?
The ADL5610ARKZ-R7 is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to ADL5610ARKZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5610ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5610ARKZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5610ARKZ-R7 have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADL5610ARKZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5610ARKZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5610ARKZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5610ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.