ADL5602ARKZ-R7 Gain Blocks by Analog Devices

Status: Production
Series: ADL5602
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5602 is a broadband 20 dB linear amplifier that operates at frequencies up to 4 GHz. The device can be used in a wide variety of cellular, CATV, military, and instrumentation equipment.The ADL5602 provides the highest dynamic range available from an internally matched gain block. This is accomplished by providing extremely low noise figures and very high OIP3 specifications simultaneously, across the entire 4 GHz frequency range.The ADL5602 provides a gain of 20 dB, which is stable over frequency, temperature, power supply, and from device to device. The device is internally matched to 50 Ω at the input and output, making the ADL5602 very easy to implement in a wide variety of

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.07
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.09
1,321
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.17
351
in stock
Buy Now
Logo for element14
element14
from US$3.14
351
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.24
351
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.84
-
Buy Now

Features

Fixed gain of 20 dB
Operation from 50 MHz to 4.0 GHz
Highest dynamic range gain block
Input/output internally matched to
50 Ω
Integrated bias control circuit
OIP3 of 42.0 dBm at 2.0 GHz
P1dB of 19.3 dBm at 2.0 GHz
Noise figure of 3.3 dB at 2.0 GHz
Single 5 V power supply
Low quiescent current of 89 mA
Thermally efficient SOT-89 package
ESD rating of ±1.5 kV (Class 1C)

Alternative Descriptions

PA Driver Amplifier | Analog Devices
Rf Amplifier, Sot-89-3, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, SOT-89-3, -40 TO 85DEG C | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5602ARKZ-R7?

Additional datasheets, footprints and schematics for ADL5602ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5602ARKZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5602ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5602ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5602ARKZ-R7 fall under?

The ADL5602ARKZ-R7 is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5602ARKZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5602ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5602ARKZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5602ARKZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5602ARKZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5602ARKZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5602ARKZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5602ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay