Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 50MHz |
---|---|
Frequency Max | 4GHz |
Gain | 20.2dB |
Noise Figure Typ | 4.2dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequency Range | 50MHz to 4GHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 450mW |
RF Type | Broadband |
Supply Current | 89mA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a ADL5602ARKZ?
Additional datasheets, footprints and schematics for ADL5602ARKZ are listed on our Part Details page. You can also find images and similar parts to ADL5602ARKZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5602ARKZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5602ARKZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5602ARKZ fall under?
The ADL5602ARKZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADL5602ARKZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5602ARKZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5602ARKZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADL5602ARKZ have stock available?
There is no stock from authorised distributors for ADL5602ARKZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5602ARKZ often in real-time on the comparison pages.
What if I can't find stock of ADL5602ARKZ?
You can fill out our help required form which you can use to request a quote for ADL5602ARKZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.