Status: | Production |
---|---|
Series: | ADL5601 |
RoHS: | Compliant |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
172
in stock
|
Buy Now | |
Analog Devices
from US$3.07
|
2,149
in stock
|
Buy Now | |
Richardson RFPD
from US$2.68
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
281
in stock
|
Buy Now | |
element14
from US$3.06
|
281
in stock
|
Buy Now | |
Farnell
from US$3.08
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
127
in stock
|
Buy Now |
Fixed gain of 15 dB |
Operation from 50 MHz to 4.0 GHz |
Highest dynamic range gain block |
Input/output internally matched to |
50 Ω |
Integrated bias control circuit |
OIP3 of 43.0 dBm at 900 MHz |
P1dB of 19.0 dBm at 900 MHz |
Noise figure of 3.7 dB at 900 MHz |
Single 5 V power supply |
Low quiescent current of 83 mA |
Thermally efficient SOT-89 package |
ESD rating of ±1.5 kV (Class 1C) |
PA Driver Amplifier | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Rf Amplifier, Sot-89-3, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, SOT-89-3, -40 TO 85DEG C | element14 |
RF Amp 4GHz 5.25V 4-Pin SOT-89 | RS |
Where can I find additional details, specifications and documents for a ADL5601ARKZ-R7?
Additional datasheets, footprints and schematics for ADL5601ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5601ARKZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5601ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5601ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5601ARKZ-R7 fall under?
The ADL5601ARKZ-R7 is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to ADL5601ARKZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5601ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5601ARKZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5601ARKZ-R7 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5601ARKZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5601ARKZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5601ARKZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5601ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.