ADL5566ACPZ-R7 Fully Differential Amplifiers by Analog Devices

Status: Production
Series: ADL5566
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5566 is a high performance, dual differential amplifier optimized for IF and dc

Where to Buy

Prices starting from US$7.77

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.77
1,676
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.64
774
in stock
Buy Now
Logo for element14
element14
from US$11.15
774
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.70
774
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.68
-
Buy Now

Features

−3 dB bandwidth of 4.5 GHz (AV = 16 dB)
Fixed 16 dB gain
Channel-to-channel gain error: 0.1 dB at 100 MHz
Channel-to-channel phase error: 0.06° at 100 MHz
Differential or single-ended input to differential output
I/O dc-coupled or ac-coupled
Low noise input stage: 1.3 nV/√Hz RTI at AV = 16 dB
Low broadband distortion (AV = 16 dB), supply = 5 V
10 MHz: −103 dBc (HD2), −107 dBc (HD3)
100 MHz: −95 dBc (HD2), −100 dBc (HD3)
200 MHz: −94.5 dBc (HD2), −87 dBc (HD3)
500 MHz: −83 dBc (HD2), −64 dBc (HD3)
IMD3 of −95 dBc at 200 MHz center
Maintains low single-ended distortion performance out to 500 MHz
Slew rate: 16 V/ns
Maintains low distortion down to 1.2 V VCOM
Fixed 16 dB gain can be reduced by adding external resistors
Fast settling and overdrive recovery of 2.5 ns
Single-supply operation: 2.8 V to 5.2 V
Power-down
Low dc power consumption, 462 mW at 3.3 V supply

Alternative Descriptions

6 GHz Ultrahigh Dyn Rg Diff Am | Analog Devices
Diff-Amp, 4.5Ghz, -40 To 85Deg C | Newark Electronics
DIFF-AMP, 4.5GHZ, -40 TO 85DEG C | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5566ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5566ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5566ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5566ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5566ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5566ACPZ-R7 fall under?

The ADL5566ACPZ-R7 is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5566ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5566ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5566ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5566ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADL5566ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5566ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5566ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5566ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay