Status: | Production |
---|---|
Series: | ADL5565 |
RoHS: | Compliant |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.73
|
6,879
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
2,358
in stock
|
Buy Now | |
element14
from US$6.86
|
2,358
in stock
|
Buy Now | |
Farnell
from US$6.72
|
2,358
in stock
|
Buy Now | |
Chip One Stop
from US$5.24
|
1,365
in stock
|
Buy Now | |
Richardson RFPD
from US$6.51
|
-
|
Buy Now |
3 dB bandwidth of 6 GHz (AV = 6 dB) |
Pin strappable gain adjust: 6 dB, 12 dB, and 15.5 dB |
Gain range from 0 dB to 15.5 dB using two external resistors |
Low noise input stage: NF = 8.7 dB at 15.5 dB gain |
Differential or single-ended input to differential output |
IMD3 of −112 dBc at 100 MHz center |
Slew rate: 11 V/ns |
See datasheet for additional features |
6 GHz Ultrahigh Dyn Rg Diff Am | Analog Devices |
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5565ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5565ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5565ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5565ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5565ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5565ACPZ-R7 fall under?
The ADL5565ACPZ-R7 is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADL5565ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5565ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5565ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5565ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADL5565ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5565ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5565ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5565ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.