Status: | Production |
---|---|
Series: | ADL5562 |
RoHS: | Compliant |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.08
|
550
in stock
|
Buy Now |
−3 dB bandwidth of 3.3 GHz (AV = 6 dB) |
Pin-strappable gain adjust: 6 dB, 12 dB, 15.5 dB |
Differential or single-ended input to differential output |
Low noise input stage: 2.1 nV/√Hz RTI @ AV = 12 dB |
IMD3s of −94 dBc at 250 MHz center |
Slew rate: 9.8 V/ns |
Fast settling of 2 ns and overdrive recovery of 3 ns |
Low broadband distortion (AV = 6 dB) |
10 MHz: −91 dBc HD2, −98 dBc HD3 |
70 MHz: −102 dBc HD2, −90 dBc HD3 |
140 MHz: −104 dBc HD2, −87 dBc HD3 |
250 MHz: −80 dBc HD2, −94 dBc HD3 |
Single-supply operation: 3 V to 3.6 V |
Power-down control |
Fabricated using the high speed XFCB3 SiGe process |
Low Distortion 3V 86mA Diff Am | Analog Devices |
Where can I find additional details, specifications and documents for a ADL5562ACPZ-WP?
Additional datasheets, footprints and schematics for ADL5562ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADL5562ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5562ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5562ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5562ACPZ-WP fall under?
The ADL5562ACPZ-WP is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADL5562ACPZ-WP when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5562ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5562ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5562ACPZ-WP have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADL5562ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5562ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of ADL5562ACPZ-WP?
You can fill out our help required form which you can use to request a quote for ADL5562ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.