ADL5562ACPZ-R7 Fully Differential Amplifiers by Analog Devices

Status: Production
Series: ADL5562
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5562 is a high performance differential amplifier optimized for RF and IF

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.73
271
in stock
Buy Now

Features

−3 dB bandwidth of 3.3 GHz (AV = 6 dB)
Pin-strappable gain adjust: 6 dB, 12 dB, 15.5 dB
Differential or single-ended input to differential output
Low noise input stage: 2.1 nV/√Hz RTI @ AV = 12 dB
IMD3s of −94 dBc at 250 MHz center
Slew rate: 9.8 V/ns
Fast settling of 2 ns and overdrive recovery of 3 ns
Low broadband distortion (AV = 6 dB)
10 MHz: −91 dBc HD2, −98 dBc HD3
70 MHz: −102 dBc HD2, −90 dBc HD3
140 MHz: −104 dBc HD2, −87 dBc HD3
250 MHz: −80 dBc HD2, −94 dBc HD3
Single-supply operation: 3 V to 3.6 V
Power-down control
Fabricated using the high speed XFCB3 SiGe process

Alternative Descriptions

Low Distortion 3V 86mA Diff Am | Analog Devices
Rf/If Differential Amplifier, Lfcsp-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5562ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5562ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5562ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5562ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5562ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5562ACPZ-R7 fall under?

The ADL5562ACPZ-R7 is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5562ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5562ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5562ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5562ACPZ-R7 have stock available?

Authorised distributors including Analog Devices and Newark Electronics have stock available or on a lead time for ADL5562ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5562ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5562ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5562ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay