ADL5561ACPZ-R7 Fully Differential Amplifiers by Analog Devices

Status: Production
Series: ADL5561
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5561 is a high performance differential amplifier optimized for RF and IF

Where to Buy

Prices starting from US$4.59

Distributor Stock
Logo for Farnell
Farnell
from US$4.59
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.80
-
Buy Now

Features

−3 dB bandwidth of 2.9 GHz (AV = 6 dB)
Low supply current: 40 mA
Pin-strappable gain adjust: 6 dB, 12 dB, 15.5 dB
Differential or single-ended input to differential output
Low noise input stage: 2.1 nV/√Hz RTI at AV = 12 dB
Low broadband distortion (AV = 6 dB)
10 MHz: −94 dBc HD2, −87 dBc HD3
70 MHz: −98 dBc HD2, −87 dBc HD3
140 MHz: −95 dBc HD2, −87 dBc HD3
250 MHz: −80 dBc HD2, −73 dBc HD3
IMD3s of −86 dBc at 250 MHz center
Slew rate: 9.8 V/ns
Fast settling of 2 ns and overdrive recovery of 3 ns
Single-supply operation: 3 V to 3.6 V
Power-down control
Fabricated using the high speed XFCB3 SiGe process

Alternative Descriptions

Low Distortion 3V 41mA Diff Am | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5561ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5561ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5561ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5561ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5561ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5561ACPZ-R7 fall under?

The ADL5561ACPZ-R7 is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5561ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5561ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5561ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5561ACPZ-R7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADL5561ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5561ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5561ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5561ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay