ADL5544ARKZ-R7 Gain Blocks by Analog Devices

Status: Production
Series: ADL5544
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5544 is a single-ended RF/IF gain block amplifier that provides broadband operation from 30 MHz to 6 GHz. The ADL5544 provides over 34 dBm of OIP3 using only 55 mA from a 5 V supply.The ADL5544 provides a gain of 17 dB, which is stable over frequency, temperature, power supply, and from device to device. The amplifier is offered in the industry-standard SOT-89 package and is internally matched to 50 Ω at the input and output, making the ADL5544 very easy to implement in a wide variety of

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.38
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.60
916
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.46
545
in stock
Buy Now
Logo for element14
element14
from US$2.40
545
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.40
545
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.19
-
Buy Now

Features

Fixed gain of 17.4 dB
Broadband operation from 30 MHz to
6 GHz
Input/output internally matched to
50 Ω
Integrated bias control circuit
OIP3 of 34.9 dBm at 900 MHz
P1dB of 17.6 dBm at 900 MHz
Noise figure of 2.9 dB at 900 MHz
Single 5V power supply
Low quiescent current of 55 mA
Wide operating temperature range of
-40°C to +105°C
Thermally efficient SOT-89 package
ESD rating of ±1.5 kV (Class 1C)

Alternative Descriptions

33dBm OIP3 Gain Block | Analog Devices
Rf Amplifier, Sot-89-3, -40 To 105Deg C | Newark Electronics
RF AMPLIFIER, SOT-89-3, -40 TO 105DEG C | element14
GAIN BLOCK | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5544ARKZ-R7?

Additional datasheets, footprints and schematics for ADL5544ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5544ARKZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5544ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5544ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5544ARKZ-R7 fall under?

The ADL5544ARKZ-R7 is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5544ARKZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5544ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5544ARKZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5544ARKZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5544ARKZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5544ARKZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5544ARKZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5544ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay