ADL5531ACPZ-R7 Gain Blocks by Analog Devices

Status: Production
Series: ADL5531
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.74


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.52
1,984
Buy Now
Logo for Newark Electronics Newark Electronics US$2.80
768
Buy Now
Logo for element14 element14 US$2.89
215
Buy Now
Logo for Farnell Farnell US$3.04
215
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.74
-
Buy Now
View Full Pricing & Stock Comparison

Features

Fixed gain of 20 dB
Operation up to 500 MHz
Input/output internally matched to
50 Ω
Output IP3
41 dBm at 70 MHz
39 dBm at 190 MHz
Integrated bias control circuit
Output 1 dB compression: 20.6 dB at 190 MHz
Noise figure: 2.5 dB at 190 MHz
See Data Sheet for Addtitional Information

Alternative Descriptions

IF Gain Block 20-500MHz | Analog Devices
Rf Amplifier, Lfcsp-Ep-8, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LFCSP-EP-8, -40 TO 85DEG C | element14
GAIN BLOCK | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5531ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5531ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5531ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5531ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5531ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5531ACPZ-R7 fall under?

The ADL5531ACPZ-R7 is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5531ACPZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5531ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5531ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5531ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADL5531ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5531ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5531ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5531ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay