ADL5513-EVALZ Logarithmic Detectors by Analog Devices

Status: Production
Series: ADL5513
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5513 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output. It employs the progressive compression technique over a cascaded amplifier chain, each stage of which is equipped with a detector cell. The device can be used in either measurement or controller modes. The ADL5513 maintains accurate log conformance for signals up to 4 GHz. The input dynamic range is typically 80 dB (referred to 50 Ω) with error less than ±3 dB and 74 dB with error less than ±1 dB. That dynamic range is held nearly constant over the entire 4 GHz frequency range. The ADL5513 has a 20 ns response time that enables RF burst detection to a pulse rate of beyond 50 MHz. The device provides unprecedented logarithmic intercept stability vs. ambient temperature conditions. A supply voltage of 2.7 V to 5.5 V is required to power the device. Current consumption is 31 mA, and it decreases to 200 μA when the device is disabled. The ADL5513 can be configured to provide a control voltage to a power amplifier or a measurement output from the VOUT pin. Because the output can be used for controller

Where to Buy

Prices starting from US$221.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$233.03
99
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$225.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$241.02
3
in stock
Buy Now
Logo for element14
element14
from US$248.25
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$232.65
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$221.49
-
Buy Now

Features

Wide bandwidth: 1 MHz to 4 GHz
80 dB dynamic range (±3 dB)
Constant dynamic range over frequency
Stability over −40°C to +85°C temperature range: ±0.5 dB
Operating temperature range: −40°C to +125°C
Sensitivity: −70 dBm
Low noise measurement/controller output (VOUT)
Pulse response time: 21 ns/20 ns (fall/rise)
Single supply operation: 2.7 V to 5.5 V @ 31 mA
Power-down feature: 1 mW @ 5 V
Small footprint LFCSP
Fabricated using high speed SiGe process

Alternative Descriptions

Evaluation board for ADL5513 | Analog Devices
Evaluation Board, Logarithmic Amplifier | Newark Electronics
EVALUATION BOARD, LOGARITHMIC AMPLIFIER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5513-EVALZ?

Additional datasheets, footprints and schematics for ADL5513-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5513-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5513-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5513-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5513-EVALZ fall under?

The ADL5513-EVALZ is listed under Logarithmic Detectors.

Can I view similar or alternative parts?

You can view similar parts to ADL5513-EVALZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5513-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5513-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5513-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5513-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5513-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADL5513-EVALZ?

You can fill out our help required form which you can use to request a quote for ADL5513-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay