ADL5390ACPZ-REEL7 Vector Modulators by Analog Devices

Status: Production
Series: ADL5390
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADL5390 vector multiplier consists of a matched pair of broadband variable gain amplifiers whose outputs are summed. The separate gain controls for each amplifier are linear-in-magnitude. If the two input RF signals are in quadrature, the vector multiplier can be configured as a vector modulator or as a variable attenuator/phase shifter by using the gain control pins as Cartesian variables. In this case, the output amplitude can be controlled from a maximum of +5 dB to less than -30 dB, and the phase can be shifted continuously over the entire 360° range. Since the signal paths are linear, the original modulation on the inputs is preserved. If the two signals are independent, then the vector multiplier can function as a 2:1 multiplexer or can provide fading from one channel to another.The ADL5390 operates over a wide frequency range of 20 MHz to 2400 MHz. For a maximum gain setting on one channel at 380 MHz, the ADL5390 delivers an OP1dB of 11 dBm, an OIP3 of 24 dBm, and an output noise floor of -148 dBm/Hz. The gain and phase matching between the two VGAs is better than 0.5 dB and 1°, respectively, over most of the operating range.The ADL5390 is fabricated on Analog Devices' proprietary, high performance 25 GHz SOI complementary bipolar IC process. It is available in a 24-lead, Pb-free CSP package and operates over a -40°C to +85°C temperature range. Evaluation boards are available.

Prices starting from US$8.26


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$14.11
1,601
Buy Now
View Full Pricing & Stock Comparison

Features

Operating frequency range 20 MHz to 2.4 GHz
Continuous magnitude control range +5 dB to -30 dB
Cartesian I/Q baseband frequency range dc to 230 MHz
Output third order intercept +24 dBm
Output 1 dB compression point 11 dBm
Output switch disable function
Single 5 V supply
Small 24-pin LFCSP package

Alternative Descriptions

Vector Multiplier | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5390ACPZ-REEL7?

Additional datasheets, footprints and schematics for ADL5390ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADL5390ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5390ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5390ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5390ACPZ-REEL7 fall under?

The ADL5390ACPZ-REEL7 is listed under Vector Modulators.

Can I view similar or alternative parts?

You can view similar parts to ADL5390ACPZ-REEL7 when available in the Vector Modulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5390ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5390ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5390ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADL5390ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5390ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADL5390ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADL5390ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay