Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADL5385 |
Kit Application Type | Communication |
Application Sub Type | Quadrature Modulator |
Kit Contents | Eval Board ADL5385 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 50MHz to 2200MHz Quadrature Modulator has Excellent Phase Accuracy & Amplitude Balance |
Where can I find additional details, specifications and documents for a ADL5385-EVALZ?
Additional datasheets, footprints and schematics for ADL5385-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5385-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5385-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5385-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5385-EVALZ fall under?
The ADL5385-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADL5385-EVALZ when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5385-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5385-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADL5385-EVALZ have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for ADL5385-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5385-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5385-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5385-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.