ADL5375-05-EVALZ I/Q Modulators by Analog Devices

Status: Production
Series: ADL5375
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5375 is a broadband quadrature modulator designed for operation from 400 MHz to 6 GHz. Its excellent phase accuracy and amplitude balance enable high performance intermediate frequency or direct radio frequency modulation for communication systems.The ADL5375 features a broad baseband bandwidth, along with an output gain flatness that varies no more than 1 dB from 450 MHz to 3.8 GHz. These features, coupled with a broadband output return loss of <−14 dB, make the ADL5375 ideally suited for broadband zero IF or low IF-to-RF

Where to Buy

Prices starting from US$221.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$230.72
39
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$225.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$241.01
2
in stock
Buy Now
Logo for element14
element14
from US$248.48
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$233.29
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$221.49
-
Buy Now

Features

Output frequency range: 400 MHz to 6 GHz
1 dB output compression: ≥9.4 dBm from 450 MHz to 4 GHz
Output return loss ≤12 dB from 450 MHz to 4.5 GHz
Noise floor: −160 dBm/Hz @ 900 MHz
Sideband suppression: ≤−50 dBc @ 900 MHz
Carrier feedthrough: ≤−40 dBm @ 900 MHz
IQ3dB bandwidth: ≥ 750 MHz
Baseband input bias level
ADL5375-05: 500 mV
ADL5375-15: 1500 mV
Single supply: 4.75 V to 5.25 V
24-lead LFCSP_VQ packageADL5375-EP supports defense and aerospace applications (AQEC standard)
Download ADL5375-EP Data Sheet (pdf)
Extended temperature range: −55ºC to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12649 DSCC Drawing Number

Alternative Descriptions

ADL5375-05 EVAL | Analog Devices
Evaluation Board, Quadrature Modulator | Newark Electronics
EVALUATION BOARD, QUADRATURE MODULATOR | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5375-05-EVALZ?

Additional datasheets, footprints and schematics for ADL5375-05-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5375-05-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5375-05-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5375-05-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5375-05-EVALZ fall under?

The ADL5375-05-EVALZ is listed under I/Q Modulators.

Can I view similar or alternative parts?

You can view similar parts to ADL5375-05-EVALZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5375-05-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5375-05-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5375-05-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5375-05-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5375-05-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADL5375-05-EVALZ?

You can fill out our help required form which you can use to request a quote for ADL5375-05-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay