Status: | Last Time Buy |
---|---|
Series: | ADL5336 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Pair of VGAs with rms AGC detectors |
VGA and AGC modes of operation |
Continuous gain control range: 48 dB |
Noise figure (NF) = 6.8 dB at maximum gain |
IMD3 > 62 dBc for 1.0 V p-p composite output |
Differential input and output |
Multiplexed inputs for VGA2 |
Programmable detector AGC setpoints |
Programmable VGA maximum gain |
Power-down feature |
Single 5 V supply operation |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5336-EVALZ?
Additional datasheets, footprints and schematics for ADL5336-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5336-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5336-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5336-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5336-EVALZ fall under?
The ADL5336-EVALZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to ADL5336-EVALZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5336-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5336-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5336-EVALZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADL5336-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5336-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5336-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5336-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.