Status: | Production |
---|---|
Series: | ADL5330 |
RoHS: | Compliant |
Voltage controlled amplifier/attenuator |
Operating frequency 10 MHz to 3 GHz |
Optimized for controlling output power |
High linearity: OIP3 31 dBm at 900 MHz |
Output noise floor: −150 dBm/Hz at 900 MHz |
50 Ω input and output impedances |
Single-ended or differential operation |
Wide gain control range: −34 dB to +22 dB at 900 MHz |
Linear in dB gain control function, 20 mV/dB |
Single-supply 4.75 V to 5.25 V |
Evaluation board for ADL5330 | Analog Devices |
Eval Board, Variable Gain Amplifier | Newark Electronics |
EVAL BOARD, VARIABLE GAIN AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a ADL5330-EVALZ?
Additional datasheets, footprints and schematics for ADL5330-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5330-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5330-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5330-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5330-EVALZ fall under?
The ADL5330-EVALZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to ADL5330-EVALZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5330-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5330-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5330-EVALZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADL5330-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5330-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5330-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5330-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.