ADL5320ARKZ-R7 Driver Amplifiers by Analog Devices

Status: Production
Series: ADL5320
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5320 incorporates a dynamically adjustable biasing circuit that allows for the customization of OIP3 and P1dB performance from 3.3 V to 5 V without the need for an external bias resistor. This feature gives the designer the ability to tailor driver amplifier performance to the specific needs of the design. This feature also creates the opportunity for dynamic biasing of the driver amplifier, where a variable supply is used to allow for full 5 V biasing under large signal conditions and then can reduce the supply voltage when signal levels are smaller and lower power consumption is desirable. This scalability reduces the need to evaluate and inventory multiple driver amplifiers for different output power requirements from 22 dBm to 26 dBm output power levels.The ADL5320 is also rated to operate across the wide temperature range of −40°C to +105°C for reliable performance in designs that experience higher temperatures, such as power amplifiers. The 1∕4 watt driver amplifier also covers the 400 MHz to 2700 MHz wide frequency range and only requires a few external components to be tuned to a specific band within that wide range. This high performance, broadband RF driver amplifier is well suited for a variety of wired and wireless

Where to Buy

Prices starting from US$4.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.36
2,175
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.18
-
Buy Now

Features

Operation from 400 MHz to 2700 MHz
Gain of 16.9 dB at 880 MHz
OIP3 of 45 dBm at 880 MHz
P1dB of 25.4 dBm at 880 MHz
Noise figure: 4.1 dB at 880 MHz
Power supply voltage: 3.3 V to 5 V
Power supply current: 44 mA to 104 mA
Dynamically adjustable bias
No bias resistor required
Thermally efficient, MSL-1 rated
SOT-89 package
Operating temperature range:
−40°C to +105°C
ESD rating of ±4 kV (Class 3A)

Alternative Descriptions

1/4W 700-1000MHz BTS PA Pre-Dr | Analog Devices
RF & MW DRIVER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5320ARKZ-R7?

Additional datasheets, footprints and schematics for ADL5320ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5320ARKZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5320ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5320ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5320ARKZ-R7 fall under?

The ADL5320ARKZ-R7 is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5320ARKZ-R7 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5320ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5320ARKZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5320ARKZ-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADL5320ARKZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5320ARKZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5320ARKZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5320ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay