ADL5315ACPZ-R7 Current Mirrors by Analog Devices

Status: Production
Series: ADL5315
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5315 is a wide input current range precision high-side current mirror featuring a stable and user-adjustable input voltage. It is optimized for use with PIN photodiodes, but its flexibility and wide operating range make it suitable for a broad array of additional

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for Farnell
Farnell
from US$2.67
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.45
5,682
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.77
2,851
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.52
1,559
in stock
Buy Now
Logo for element14
element14
from US$3.39
1,356
in stock
Buy Now

Features

Accurately mirrors input current (1:1 ratio) over 6 decades - enables monitoring at low signal levels 
Linearity 1% from 3 nA to 3 mA
Stable mirror input voltage
Voltage held 1 V below supply using internal reference or may be set externally providing greater flexibility in design
Adjustable input current limit provides protection to the connected photodiode
2.7 V to 8 V single-supply operation
Miniature 8-lead chip scale package
(LFCSP 2 mm × 3 mm) saves valuable board space

Alternative Descriptions

5V Current Mirror | Analog Devices
Current Monitor, Lfcsp-Ep-8, 85Deg C | Newark Electronics
CURRENT MONITOR, LFCSP-EP-8, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5315ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5315ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5315ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5315ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5315ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5315ACPZ-R7 fall under?

The ADL5315ACPZ-R7 is listed under Current Mirrors.

Can I view similar or alternative parts?

You can view similar parts to ADL5315ACPZ-R7 when available in the Current Mirrors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5315ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5315ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5315ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5315ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5315ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5315ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5315ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay